Murata Electronics Fixed Inductors LQW18AS5N1J0ZD

Description
5.1nH Unshielded Wirewound Inductor 700mA 140mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Wirewound Inductor 700mA 140mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15843-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15843-2-ND
Fixed Inductors 490-15843-2-ND
5.1nH Unshielded Wirewound Inductor 700mA 140mOhm Max 0603 (1608 Metric)

5.1nH Unshielded Wirewound Inductor 700mA 140mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15843-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15843-1-ND
Fixed Inductors 490-15843-1-ND
5.1nH Unshielded Wirewound Inductor 700mA 140mOhm Max 0603 (1608 Metric)

5.1nH Unshielded Wirewound Inductor 700mA 140mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15843-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15843-6-ND
Fixed Inductors 490-15843-6-ND
5.1nH Unshielded Wirewound Inductor 700mA 140mOhm Max 0603 (1608 Metric)

5.1nH Unshielded Wirewound Inductor 700mA 140mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15843-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N0 016008C-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details