FIXED IND 56NH 600MA 310 MOHM
FIXED IND 56NH 600MA 310 MOHM
Manufacturer: Murata Electronics
Win Source Part Number: 1331274-LQW18AS56NJ0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 56 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 38 @ 200MHz
Frequency - Self Resonant: 1.9GHz
DC Resistance (DCR): 310mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 200 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-LQW18AS56NJ00DDK
Base Product Number: LQW18AS
RoHS Status: ROHS3 Compliant
FIXED IND 56NH 600MA 0.31OHM SMD Product overview: LQW18AS56NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 0.31OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 0.31OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS56NJ00D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW18AS56NJ00DCT-ND | 1331274-LQW18AS56NJ00D | 71-LQW18AS56NJ00D |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 600MA 0.31OHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Standard; Wirewound | Wirewound |
| Core Material | Non-Magnetic | Non Magnetic | |
| Configuration | Fixed | Fixed |