Murata Electronics Fixed Inductors LQW18AS51NG0ZD

Description
51nH Unshielded Wirewound Inductor 600mA 270mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
51nH Unshielded Wirewound Inductor 600mA 270mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15838-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15838-2-ND
Fixed Inductors 490-15838-2-ND
51nH Unshielded Wirewound Inductor 600mA 270mOhm Max 0603 (1608 Metric)

51nH Unshielded Wirewound Inductor 600mA 270mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15838-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15838-1-ND
Fixed Inductors 490-15838-1-ND
51nH Unshielded Wirewound Inductor 600mA 270mOhm Max 0603 (1608 Metric)

51nH Unshielded Wirewound Inductor 600mA 270mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15838-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15838-6-ND
Fixed Inductors 490-15838-6-ND
51nH Unshielded Wirewound Inductor 600mA 270mOhm Max 0603 (1608 Metric)

51nH Unshielded Wirewound Inductor 600mA 270mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15838-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details