Murata Electronics Fixed Inductors LQW18AS4N7G0ZD

Description
4.7nH Unshielded Wirewound Inductor 700mA 116mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 700mA 116mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15836-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15836-2-ND
Fixed Inductors 490-15836-2-ND
4.7nH Unshielded Wirewound Inductor 700mA 116mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 700mA 116mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15836-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15836-6-ND
Fixed Inductors 490-15836-6-ND
4.7nH Unshielded Wirewound Inductor 700mA 116mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 700mA 116mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15836-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15836-1-ND
Fixed Inductors 490-15836-1-ND
4.7nH Unshielded Wirewound Inductor 700mA 116mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 700mA 116mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15836-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2469830 - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 670 milliamps
Standards and Certifications RoHS
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details