Murata Power Solutions Fixed Inductors LQW18AS4N3J0CD

Description
4.3nH Unshielded Wirewound Inductor 700mA 63mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Wirewound Inductor 700mA 63mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AS4N3J0CDTR-ND - DigiKey
Thief River Falls, MN, United States
4.3nH Unshielded Wirewound Inductor 700mA 63mOhm Max 0603 (1608 Metric)

4.3nH Unshielded Wirewound Inductor 700mA 63mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
High Frequency Inductor, 4.3Nh, 5.9Ghz Rohs Compliant Murata - 65AH7862 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 4.3Nh, 5.9Ghz Rohs Compliant Murata
65AH7862
High Frequency Inductor, 4.3Nh, 5.9Ghz Rohs Compliant Murata 65AH7862
HIGH FREQUENCY INDUCTOR, 4.3NH, 5.9GHZ ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 4.3NH, 5.9GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AS4N3J0CDTR-ND 65AH7862
Product Name Fixed Inductors High Frequency Inductor, 4.3Nh, 5.9Ghz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details