Murata Electronics Fixed Inductors LQW18AS47NG0ZD

Description
47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15832-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15832-1-ND
Fixed Inductors 490-15832-1-ND
47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15832-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15832-6-ND
Fixed Inductors 490-15832-6-ND
47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15832-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15832-2-ND
Fixed Inductors 490-15832-2-ND
47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 600MA 280MOHM Inductor and Choke - 71-LQW18AS47NG0ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 280MOHM Inductor and Choke
71-LQW18AS47NG0ZD
SMD 600MA 280MOHM Inductor and Choke 71-LQW18AS47NG0ZD
FIXED IND 47NH 600MA 280MOHM SMD Product overview: LQW18AS47NG0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS47NG0ZD can be used for catalog matching and distributor lookup.

FIXED IND 47NH 600MA 280MOHM SMD Product overview: LQW18AS47NG0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS47NG0ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AS47NG0ZD
Inductors/Coils/Transformers >> Power Inductors LQW18AS47NG0ZD
600mA 47nH ±2% 0603 Power Inductors ROHS

600mA 47nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW18AS47NG0ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AS47NG0ZD
Fixed Inductors LQW18AS47NG0ZD
FIXED IND 47NH 600MA 280MOHM SMD

FIXED IND 47NH 600MA 280MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-15832-1-ND 71-LQW18AS47NG0ZD LQW18AS47NG0ZD LQW18AS47NG0ZD
Product Name Fixed Inductors SMD 600MA 280MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Core Material Non-Magnetic Air Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 237-1189-(BULK)-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details