FIXED IND 47NH 600MA 0.28OHM SMD Product overview: LQW18AS47NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 0.28OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 0.28OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS47NG00D can be used for catalog matching and distributor lookup.
FIXED IND 47NH 600MA 280 MOHM
FIXED IND 47NH 600MA 280 MOHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AS47NG00D | 490-LQW18AS47NG00DCT-ND |
| Product Name | SMD 600MA 0.28OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound |
| Core Material | Non Magnetic | Non-Magnetic |
| Inductance Range | 0.0470 microH |