FIXED IND 3.3NH 700MA 45 MOHM
FIXED IND 3.3NH 700MA 45 MOHM
3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric)
FIXED IND 3.3NH 700MA 45MOHM SMD
FIXED IND 3.3NH 700MA 45MOHM SMD
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW18AS3N3G00DDKR-ND | LQW18AS3N3G00D | 535-LQW18AS3N3G00D |
| Product Name | Fixed Inductors | Fixed Inductors | FIXED IND 3.3NH 700MA 45MOHM SMD |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound; Wirewound | |
| Core Material | Air | Air; Air | |
| Configuration | Fixed | Fixed |