Murata Power Solutions Fixed Inductors LQW18AS33NJ0CD

Description
33nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AS33NJ0CDTR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS33NJ0CDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 600MA 220 MOHM

FIXED IND 33NH 600MA 220 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS33NJ0CDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 600MA 220 MOHM

FIXED IND 33NH 600MA 220 MOHM

Buy Now Datasheet
High Frequency Inductor, 33Nh, 2.3Ghz Rohs Compliant Murata - 65AH7861 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 33Nh, 2.3Ghz Rohs Compliant Murata
65AH7861
High Frequency Inductor, 33Nh, 2.3Ghz Rohs Compliant Murata 65AH7861
HIGH FREQUENCY INDUCTOR, 33NH, 2.3GHZ ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 33NH, 2.3GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AS33NJ0CDTR-ND 65AH7861
Product Name Fixed Inductors High Frequency Inductor, 33Nh, 2.3Ghz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details