Murata Electronics Fixed Inductors LQW18AS2N0J00D

Description
2nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AS2N0J00DTR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)

2nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS2N0J00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2NH 700MA 130 MOHM SMD

FIXED IND 2NH 700MA 130 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS2N0J00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2NH 700MA 130 MOHM SMD

FIXED IND 2NH 700MA 130 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AS2N0J00DTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers