Murata Electronics Fixed Inductors LQW18AS1N6J00D

Description
FIXED IND 1.6NH 700MA 30 MOHM
Request a Quote Datasheet
Description
FIXED IND 1.6NH 700MA 30 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AS1N6J00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.6NH 700MA 30 MOHM

FIXED IND 1.6NH 700MA 30 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS1N6J00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.6NH 700MA 30 MOHM

FIXED IND 1.6NH 700MA 30 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS1N6J00DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - LQW18AS1N6J00D - 923928-LQW18AS1N6J00D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQW18AS1N6J00D
923928-LQW18AS1N6J00D
Fixed Inductors - LQW18AS1N6J00D 923928-LQW18AS1N6J00D
Manufacturer: Murata Electronics North America Win Source Part Number: 923928-LQW18AS1N6J00 D Series: * Features: Inductor Package: Reel - TR Family Name: LQW18AS Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-LQW18AS1N6J00D, 490-LQW18AS1N6J00D-N D, 490-LQW18AS1N6J00DTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 923928-LQW18AS1N6J00D
Series: *
Features: Inductor
Package: Reel - TR
Family Name: LQW18AS
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-LQW18AS1N6J00D, 490-LQW18AS1N6J00D-ND, 490-LQW18AS1N6J00DTR

Buy Now
700MA 0.03OHM Inductor and Choke - 71-LQW18AS1N6J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 0.03OHM Inductor and Choke
71-LQW18AS1N6J00D
700MA 0.03OHM Inductor and Choke 71-LQW18AS1N6J00D
FIXED IND 1.6NH 700MA 0.03OHM SM Product overview: LQW18AS1N6J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS1N6J00D can be used for catalog matching and distributor lookup.

FIXED IND 1.6NH 700MA 0.03OHM SM Product overview: LQW18AS1N6J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS1N6J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AS1N6J00DDKR-ND 923928-LQW18AS1N6J00D 71-LQW18AS1N6J00D
Product Name Fixed Inductors Fixed Inductors - LQW18AS1N6J00D 700MA 0.03OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers