Murata Power Solutions Fixed Inductors LQW18AS18NJ0CD

Description
18nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AS18NJ0CDTR-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS18NJ0CDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18NH 700MA 170 MOHM

FIXED IND 18NH 700MA 170 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AS18NJ0CDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18NH 700MA 170 MOHM

FIXED IND 18NH 700MA 170 MOHM

Buy Now Datasheet
High Frequency Inductor, 18Nh, 3.1Ghz Rohs Compliant Murata - 65AH7858 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 18Nh, 3.1Ghz Rohs Compliant Murata
65AH7858
High Frequency Inductor, 18Nh, 3.1Ghz Rohs Compliant Murata 65AH7858
HIGH FREQUENCY INDUCTOR, 18NH, 3.1GHZ ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 18NH, 3.1GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AS18NJ0CDTR-ND 65AH7858
Product Name Fixed Inductors High Frequency Inductor, 18Nh, 3.1Ghz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details