FIXED IND Product overview: LQW18AS12NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AS12NJ00D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 1328027-LQW18AS12NJ0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 490-LQW18AS12NJ00DTR
Base Product Number: LQW18AS
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AS12NJ00D | 490-LQW18AS12NJ00DTR-ND | 1328027-LQW18AS12NJ00D |
| Product Name | Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Mounting Option | Surface Mount | ||
| Technology | RF Chip | ||
| Core Material | Non Magnetic | ||
| Inductance Range | 0.0120 microH | ||
| Inductance Tolerance | 5 (+/- %) |