Murata Electronics Fixed Inductors LQW18ANR39J8ZD

Description
390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15793-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15793-6-ND
Fixed Inductors 490-15793-6-ND
390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max 0603 (1608 Metric)

390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15793-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15793-1-ND
Fixed Inductors 490-15793-1-ND
390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max 0603 (1608 Metric)

390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15793-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15793-2-ND
Fixed Inductors 490-15793-2-ND
390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max 0603 (1608 Metric)

390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15793-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details
Fixed Inductors - 0402DC-11NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers