Win Source Part Number: 1370040-LQW18ANR39G8
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 390 nH
Current Rating (Amps): 190 mA
Shielding: Unshielded
DC Resistance (DCR): 4.23Ohm Max
Q @ Freq: 25 @ 100MHz
Frequency - Self Resonant: 1.1GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 390NH 190MA 4.23OHM SM Product overview: LQW18ANR39G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MA, 4.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190MA, 4.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR39G80D can be used for catalog matching and distributor lookup.
FIXED IND 390NH 190MA 4.23 OHM
FIXED IND 390NH 190MA 4.23 OHM
390nH Unshielded Wirewound Inductor 190mA 4.23Ohm Max 0603 (1608 Metric)
FIXED IND 390NH 190MA 4.23OHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370040-LQW18ANR39G80D | 71-LQW18ANR39G80D | 490-LQW18ANR39G80DCT-ND | LQW18ANR39G80D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 190MA 4.23OHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 0.3900 microH | 0.3900 microH | 0.3900 microH |