390nH Unshielded Wirewound Inductor 80mA 6.2Ohm Max 0603 (1608 Metric)
390nH Unshielded Wirewound Inductor 80mA 6.2Ohm Max 0603 (1608 Metric)
390nH Unshielded Wirewound Inductor 80mA 6.2Ohm Max 0603 (1608 Metric)
FIXED IND 390NH 80MA 6.2OHM SMD Product overview: LQW18ANR39G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 6.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 6.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR39G00D can be used for catalog matching and distributor lookup.
Inductor RF Chip Wirewound 390nH 2% 100MHz 30Q-Factor 80mA 6.2Ohm DCR 0603 Paper T/R
INDUCTOR, 390NH, 800MHZ, 0.08A, 0603 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7855327P | 7855327 | 490-6935-6-ND | 71-LQW18ANR39G00D | 535-LQW18ANR39G00D | 76AH5610 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 80MA 6.2OHM Inductor and Choke | Inductor RF Chip Wirewound 390nH 2% 100MHz 30Q-Factor 80mA 6.2Ohm DCR 0603 Paper T/R | Inductor, 390Nh, 800Mhz, 0.08A, 0603 Rohs Compliant Murata |
| Inductance Range | 0.3900 microH | 0.3900 microH | 0.3900 microH | |||
| Rated DC Current | 80 milliamps | 80 milliamps | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |
| EIA Case Size | 0603 | 0603 (1608m) | ||||
| Technology | Wirewound | Drum Core, Wirewound |