FIXED IND 330NH 190MA 3.84OHM SM Product overview: LQW18ANR33J80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MA, 3.84OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190MA, 3.84OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR33J80D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 1327971-LQW18ANR33J8
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 330 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±5%
Q @ Freq: 25 @ 100MHz
Frequency - Self Resonant: 1.1GHz
DC Resistance (DCR): 3.84Ohm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 190 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-17907-2,490-1790
Base Product Number: LQW18AN
RoHS Status: ROHS3 Compliant
330nH Unshielded Wirewound Inductor 190mA 3.84Ohm Max 0603 (1608 Metric)
330nH Unshielded Wirewound Inductor 190mA 3.84Ohm Max 0603 (1608 Metric)
330nH Unshielded Wirewound Inductor 190mA 3.84Ohm Max 0603 (1608 Metric)
FIXED IND 330NH 190MA 3.84OHM SM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18ANR33J80D | 1327971-LQW18ANR33J80D | 490-17907-2-ND | LQW18ANR33J80D |
| Product Name | 190MA 3.84OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | |
| Inductance Range | 0.3300 microH | 0.3300 microH | 0.3300 microH |