Murata Power Solutions Surface Mount Inductors LQW18ANR33J00D

Description
Murata LQW18ANR33J00D
Request a Quote Datasheet
Description
Murata LQW18ANR33J00D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7242882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242882
Surface Mount Inductors 7242882
Murata LQW18ANR33J00D

Murata LQW18ANR33J00D

Supplier's Site
Surface Mount Inductors - 7242882P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242882P
Surface Mount Inductors 7242882P
Murata LQW18ANR33J00D

Murata LQW18ANR33J00D

Supplier's Site
Surface Mount Inductors - 1675697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675697
Surface Mount Inductors 1675697
Murata LQW18ANR33J00D

Murata LQW18ANR33J00D

Supplier's Site
SMD 85MA 5.5OHM Inductor and Choke - 71-LQW18ANR33J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 85MA 5.5OHM Inductor and Choke
71-LQW18ANR33J00D
SMD 85MA 5.5OHM Inductor and Choke 71-LQW18ANR33J00D
FIXED IND 330NH 85MA 5.5OHM SMD Product overview: LQW18ANR33J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 85MA, 5.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 85MA, 5.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR33J00D can be used for catalog matching and distributor lookup.

FIXED IND 330NH 85MA 5.5OHM SMD Product overview: LQW18ANR33J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 85MA, 5.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 85MA, 5.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR33J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-1182-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1182-6-ND
Fixed Inductors 490-1182-6-ND
330nH Unshielded Wirewound Inductor 85mA 5.5Ohm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 85mA 5.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1182-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1182-2-ND
Fixed Inductors 490-1182-2-ND
330nH Unshielded Wirewound Inductor 85mA 5.5Ohm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 85mA 5.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1182-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1182-1-ND
Fixed Inductors 490-1182-1-ND
330nH Unshielded Wirewound Inductor 85mA 5.5Ohm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 85mA 5.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 330Nh, 800Mhz, 0.085A, 0603 Rohs Compliant Murata - 76AH5609 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, 800Mhz, 0.085A, 0603 Rohs Compliant Murata
76AH5609
Inductor, 330Nh, 800Mhz, 0.085A, 0603 Rohs Compliant Murata 76AH5609
INDUCTOR, 330NH, 800MHZ, 0.085A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 330NH, 800MHZ, 0.085A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW18ANR33J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR33J00D
Fixed Inductors LQW18ANR33J00D
FIXED IND 330NH 85MA 5.5OHM SMD

FIXED IND 330NH 85MA 5.5OHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7242882 7242882P 71-LQW18ANR33J00D 490-1182-6-ND 76AH5609 LQW18ANR33J00D
Product Name Surface Mount Inductors Surface Mount Inductors SMD 85MA 5.5OHM Inductor and Choke Fixed Inductors Inductor, 330Nh, 800Mhz, 0.085A, 0603 Rohs Compliant Murata Fixed Inductors
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Q Factor 30 30 30 30
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0603 (1608m) 0603
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R12 0402DC-R12XJRW , 0402DC-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details