Murata Electronics 190MA 3.84OHM Inductor and Choke LQW18ANR33G80D

Description
FIXED IND 330NH 190MA 3.84OHM SM Product overview: LQW18ANR33G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MA, 3.84OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190MA, 3.84OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR33G80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 190MA 3.84OHM SM Product overview: LQW18ANR33G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MA, 3.84OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190MA, 3.84OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR33G80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
190MA 3.84OHM Inductor and Choke - 71-LQW18ANR33G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
190MA 3.84OHM Inductor and Choke
71-LQW18ANR33G80D
190MA 3.84OHM Inductor and Choke 71-LQW18ANR33G80D
FIXED IND 330NH 190MA 3.84OHM SM Product overview: LQW18ANR33G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MA, 3.84OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190MA, 3.84OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR33G80D can be used for catalog matching and distributor lookup.

FIXED IND 330NH 190MA 3.84OHM SM Product overview: LQW18ANR33G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MA, 3.84OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190MA, 3.84OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR33G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-17906-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17906-2-ND
Fixed Inductors 490-17906-2-ND
330nH Unshielded Wirewound Inductor 190mA 3.84Ohm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 190mA 3.84Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17906-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17906-6-ND
Fixed Inductors 490-17906-6-ND
330nH Unshielded Wirewound Inductor 190mA 3.84Ohm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 190mA 3.84Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17906-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17906-1-ND
Fixed Inductors 490-17906-1-ND
330nH Unshielded Wirewound Inductor 190mA 3.84Ohm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 190mA 3.84Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370007-LQW18ANR33G80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370007-LQW18ANR33G80D
Inductors, Coils, Chokes - Fixed Inductors 1370007-LQW18ANR33G80D
Win Source Part Number: 1370007-LQW18ANR33G8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQW18AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 330 nH Current Rating (Amps): 190 mA Shielding: Unshielded DC Resistance (DCR): 3.84Ohm Max Q @ Freq: 25 @ 100MHz Frequency - Self Resonant: 1.1GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370007-LQW18ANR33G80D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 330 nH
Current Rating (Amps): 190 mA
Shielding: Unshielded
DC Resistance (DCR): 3.84Ohm Max
Q @ Freq: 25 @ 100MHz
Frequency - Self Resonant: 1.1GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - LQW18ANR33G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR33G80D
Fixed Inductors LQW18ANR33G80D
FIXED IND 330NH 190MA 3.84OHM SM

FIXED IND 330NH 190MA 3.84OHM SM

Supplier's Site Datasheet
Inductor, 330Nh, 1.1Ghz, 0.19A, 0603 Rohs Compliant Murata - 76AH5608 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, 1.1Ghz, 0.19A, 0603 Rohs Compliant Murata
76AH5608
Inductor, 330Nh, 1.1Ghz, 0.19A, 0603 Rohs Compliant Murata 76AH5608
INDUCTOR, 330NH, 1.1GHZ, 0.19A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 330NH, 1.1GHZ, 0.19A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18ANR33G80D 490-17906-2-ND 1370007-LQW18ANR33G80D LQW18ANR33G80D 76AH5608
Product Name 190MA 3.84OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 330Nh, 1.1Ghz, 0.19A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data