Manufacturer: Murata Electronics North America
Win Source Part Number: 754358-LQW18ANR33G0Z
Manufacturer Homepage: www.murata.com
Reference case: SMD
Reference Date Code: 1622+Rohs
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
FIXED IND 330NH 85MA 5.5OHM SMD Product overview: LQW18ANR33G0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 85MA, 5.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 85MA, 5.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR33G0ZD can be used for catalog matching and distributor lookup.
FIXED IND 330NH 85MA 5.5OHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 754358-LQW18ANR33G0ZD | 490-LQW18ANR33G0ZDTR-ND | 71-LQW18ANR33G0ZD | LQW18ANR33G0ZD |
| Product Name | Fixed Inductors - LQW18ANR33G0ZD | Fixed Inductors | SMD 85MA 5.5OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Drum Core, Wirewound | Non Magnetic | Non-Magnetic | |
| Configuration | Fixed | |||
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |