Murata Electronics Fixed Inductors LQW18ANR30G8ZD

Description
300nH Unshielded Wirewound Inductor 220mA 3.12Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
300nH Unshielded Wirewound Inductor 220mA 3.12Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15786-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15786-6-ND
Fixed Inductors 490-15786-6-ND
300nH Unshielded Wirewound Inductor 220mA 3.12Ohm Max 0603 (1608 Metric)

300nH Unshielded Wirewound Inductor 220mA 3.12Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15786-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15786-2-ND
Fixed Inductors 490-15786-2-ND
300nH Unshielded Wirewound Inductor 220mA 3.12Ohm Max 0603 (1608 Metric)

300nH Unshielded Wirewound Inductor 220mA 3.12Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15786-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15786-1-ND
Fixed Inductors 490-15786-1-ND
300nH Unshielded Wirewound Inductor 220mA 3.12Ohm Max 0603 (1608 Metric)

300nH Unshielded Wirewound Inductor 220mA 3.12Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15786-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details