Murata Electronics Fixed Inductors LQW18ANR27J80D

Description
270nH Unshielded Wirewound Inductor 260mA 2.42Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 260mA 2.42Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW18ANR27J80D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW18ANR27J80D-ND
Fixed Inductors LQW18ANR27J80D-ND
270nH Unshielded Wirewound Inductor 260mA 2.42Ohm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 260mA 2.42Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18ANR27J80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR27J80D
Fixed Inductors LQW18ANR27J80D
FIXED IND 270NH 260MA 2.42OHM SM

FIXED IND 270NH 260MA 2.42OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQW18ANR27J80D-ND LQW18ANR27J80D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKIH-3252-50D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details