Murata Electronics 260MA 2.42OHM Inductor and Choke LQW18ANR27G80D

Description
FIXED IND 270NH 260MA 2.42OHM SM Product overview: LQW18ANR27G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 2.42OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 2.42OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR27G80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 270NH 260MA 2.42OHM SM Product overview: LQW18ANR27G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 2.42OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 2.42OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR27G80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
260MA 2.42OHM Inductor and Choke - 71-LQW18ANR27G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
260MA 2.42OHM Inductor and Choke
71-LQW18ANR27G80D
260MA 2.42OHM Inductor and Choke 71-LQW18ANR27G80D
FIXED IND 270NH 260MA 2.42OHM SM Product overview: LQW18ANR27G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 2.42OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 2.42OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR27G80D can be used for catalog matching and distributor lookup.

FIXED IND 270NH 260MA 2.42OHM SM Product overview: LQW18ANR27G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA, 2.42OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 260MA, 2.42OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR27G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13392-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13392-1-ND
Fixed Inductors 490-13392-1-ND
270nH Unshielded Wirewound Inductor 260mA 2.42Ohm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 260mA 2.42Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13392-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13392-6-ND
Fixed Inductors 490-13392-6-ND
270nH Unshielded Wirewound Inductor 260mA 2.42Ohm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 260mA 2.42Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13392-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13392-2-ND
Fixed Inductors 490-13392-2-ND
270nH Unshielded Wirewound Inductor 260mA 2.42Ohm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 260mA 2.42Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1199460-LQW18ANR27G80D
Inductors, Coils, Chokes - Fixed Inductors 1199460-LQW18ANR27G80D
Win Source Part Number: 1199460-LQW18ANR27G8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW18 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 270 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 24 @ 100MHz Frequency - Self Resonant: 1.25GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 2.42Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): LQW18ANR27G80D.; LQW18ANR27G80D..; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: LQW18ANR27G80D-ND,49 0-13392-1,490-13392- 2,490-13392-6 Base Product Number: LQW18AN

Win Source Part Number: 1199460-LQW18ANR27G80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW18
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 270 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 24 @ 100MHz
Frequency - Self Resonant: 1.25GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 2.42Ohm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): LQW18ANR27G80D.; LQW18ANR27G80D..;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 260 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: LQW18ANR27G80D-ND,490-13392-1,490-13392-2,490-13392-6
Base Product Number: LQW18AN

Buy Now Datasheet
Inductor, 270Nh, 1.25Ghz, 0.26A, 0603 Rohs Compliant Murata - 76AH5606 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Nh, 1.25Ghz, 0.26A, 0603 Rohs Compliant Murata
76AH5606
Inductor, 270Nh, 1.25Ghz, 0.26A, 0603 Rohs Compliant Murata 76AH5606
INDUCTOR, 270NH, 1.25GHZ, 0.26A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 270NH, 1.25GHZ, 0.26A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18ANR27G80D
Inductors/Coils/Transformers >> Power Inductors LQW18ANR27G80D
260mA 270nH ±2% 0603 Power Inductors ROHS

260mA 270nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW18ANR27G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR27G80D
Fixed Inductors LQW18ANR27G80D
FIXED IND 270NH 260MA 2.42OHM SM

FIXED IND 270NH 260MA 2.42OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQW18ANR27G80D 490-13392-1-ND 1199460-LQW18ANR27G80D 76AH5606 LQW18ANR27G80D LQW18ANR27G80D
Product Name 260MA 2.42OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 270Nh, 1.25Ghz, 0.26A, 0603 Rohs Compliant Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.2700 microH 0.2700 microH 0.2700 microH 0.2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers