Murata Electronics Fixed Inductors LQW18ANR22J80D

Description
220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16903-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16903-6-ND
Fixed Inductors 490-16903-6-ND
220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16903-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16903-2-ND
Fixed Inductors 490-16903-2-ND
220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16903-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16903-1-ND
Fixed Inductors 490-16903-1-ND
220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 280mA 2.08Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16903-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data