Murata Electronics Fixed Inductors LQW18ANR20J8ZD

Description
200nH Unshielded Wirewound Inductor 290mA 1.74Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
200nH Unshielded Wirewound Inductor 290mA 1.74Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15777-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15777-2-ND
Fixed Inductors 490-15777-2-ND
200nH Unshielded Wirewound Inductor 290mA 1.74Ohm Max 0603 (1608 Metric)

200nH Unshielded Wirewound Inductor 290mA 1.74Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15777-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15777-6-ND
Fixed Inductors 490-15777-6-ND
200nH Unshielded Wirewound Inductor 290mA 1.74Ohm Max 0603 (1608 Metric)

200nH Unshielded Wirewound Inductor 290mA 1.74Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15777-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15777-1-ND
Fixed Inductors 490-15777-1-ND
200nH Unshielded Wirewound Inductor 290mA 1.74Ohm Max 0603 (1608 Metric)

200nH Unshielded Wirewound Inductor 290mA 1.74Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18ANR20J8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR20J8ZD
Fixed Inductors LQW18ANR20J8ZD
FIXED IND 200NH 290MA 1.74OHM SM

FIXED IND 200NH 290MA 1.74OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15777-2-ND LQW18ANR20J8ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers