FIXED IND 200NH 120MA 2.4OHM SMD Product overview: LQW18ANR20J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 2.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR20J00D can be used for catalog matching and distributor lookup.
200nH Unshielded Wirewound Inductor 120mA 2.4Ohm Max 0603 (1608 Metric)
200nH Unshielded Wirewound Inductor 120mA 2.4Ohm Max 0603 (1608 Metric)
200nH Unshielded Wirewound Inductor 120mA 2.4Ohm Max 0603 (1608 Metric)
Fixed Inductors 0603 200nH +/-5% DCR 2.40ohm
FIXED IND 200NH 120MA 2.4OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18ANR20J00D | 490-6930-2-ND | 535-LQW18ANR20J00D | LQW18ANR20J00D |
| Product Name | SMD 120MA 2.4OHM Inductor and Choke | Fixed Inductors | Fixed Inductors 0603 200nH +/-5% DCR 2.40ohm | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | |
| Inductance Range | 0.2000 microH | 0.2000 microH | 0.2000 microH |