FIXED IND 200NH 290MA 1.74 OHM
FIXED IND 200NH 290MA 1.74 OHM
200nH Unshielded Wirewound Inductor 290mA 1.74Ohm Max 0603 (1608 Metric)
Manufacturer: Murata Electronics
Win Source Part Number: 1328008-LQW18ANR20G8
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 200 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±2%
Q @ Freq: 25 @ 100MHz
Frequency - Self Resonant: 1.35GHz
DC Resistance (DCR): 1.74Ohm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 290 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Base Product Number: LQW18AN
RoHS Status: ROHS3 Compliant
FIXED IND 200NH 290MA 1.74OHM SM Product overview: LQW18ANR20G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 290MA, 1.74OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 290MA, 1.74OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR20G80D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW18ANR20G80DCT-ND | 1328008-LQW18ANR20G80D | 71-LQW18ANR20G80D |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 290MA 1.74OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Drum Core, Wirewound | Non Magnetic | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) |