Murata Power Solutions Fixed Inductors LQW18ANR20G00D

Description
200nH Unshielded Wirewound Inductor 120mA 2.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
200nH Unshielded Wirewound Inductor 120mA 2.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6929-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6929-6-ND
Fixed Inductors 490-6929-6-ND
200nH Unshielded Wirewound Inductor 120mA 2.4Ohm Max 0603 (1608 Metric)

200nH Unshielded Wirewound Inductor 120mA 2.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6929-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6929-1-ND
Fixed Inductors 490-6929-1-ND
200nH Unshielded Wirewound Inductor 120mA 2.4Ohm Max 0603 (1608 Metric)

200nH Unshielded Wirewound Inductor 120mA 2.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6929-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6929-2-ND
Fixed Inductors 490-6929-2-ND
200nH Unshielded Wirewound Inductor 120mA 2.4Ohm Max 0603 (1608 Metric)

200nH Unshielded Wirewound Inductor 120mA 2.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 120MA 2.4OHM Inductor and Choke - 71-LQW18ANR20G00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120MA 2.4OHM Inductor and Choke
71-LQW18ANR20G00D
SMD 120MA 2.4OHM Inductor and Choke 71-LQW18ANR20G00D
FIXED IND 200NH 120MA 2.4OHM SMD Product overview: LQW18ANR20G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 2.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR20G00D can be used for catalog matching and distributor lookup.

FIXED IND 200NH 120MA 2.4OHM SMD Product overview: LQW18ANR20G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 2.4OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR20G00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18ANR20G00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR20G00D
Fixed Inductors LQW18ANR20G00D
FIXED IND 200NH 120MA 2.4OHM SMD

FIXED IND 200NH 120MA 2.4OHM SMD

Supplier's Site Datasheet
Fixed Inductors 0603 200nH +/-2% DCR 2.40ohm - 535-LQW18ANR20G00D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0603 200nH +/-2% DCR 2.40ohm
535-LQW18ANR20G00D
Fixed Inductors 0603 200nH +/-2% DCR 2.40ohm 535-LQW18ANR20G00D
Fixed Inductors 0603 200nH +/-2% DCR 2.40ohm

Fixed Inductors 0603 200nH +/-2% DCR 2.40ohm

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6929-6-ND 71-LQW18ANR20G00D LQW18ANR20G00D 535-LQW18ANR20G00D
Product Name Fixed Inductors SMD 120MA 2.4OHM Inductor and Choke Fixed Inductors Fixed Inductors 0603 200nH +/-2% DCR 2.40ohm
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details