Murata Electronics Fixed Inductors LQW18ANR18J8ZD

Description
180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15775-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15775-2-ND
Fixed Inductors 490-15775-2-ND
180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)

180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15775-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15775-1-ND
Fixed Inductors 490-15775-1-ND
180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)

180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15775-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15775-6-ND
Fixed Inductors 490-15775-6-ND
180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)

180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 180Nh, 1.38Ghz, 0.31A, 0603 Rohs Compliant Murata - 76AH5603 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Nh, 1.38Ghz, 0.31A, 0603 Rohs Compliant Murata
76AH5603
Inductor, 180Nh, 1.38Ghz, 0.31A, 0603 Rohs Compliant Murata 76AH5603
INDUCTOR, 180NH, 1.38GHZ, 0.31A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 180NH, 1.38GHZ, 0.31A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15775-2-ND 76AH5603
Product Name Fixed Inductors Inductor, 180Nh, 1.38Ghz, 0.31A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402DF Ferrite Chip Inductors - 0402DF-271 0402DF-271XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details