Murata Electronics SMD 140MA 2.2OHM Inductor and Choke LQW18ANR18J0ZD

Description
FIXED IND 180NH 140MA 2.2OHM SMD Product overview: LQW18ANR18J0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR18J0ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180NH 140MA 2.2OHM SMD Product overview: LQW18ANR18J0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR18J0ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 140MA 2.2OHM Inductor and Choke - 71-LQW18ANR18J0ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 140MA 2.2OHM Inductor and Choke
71-LQW18ANR18J0ZD
SMD 140MA 2.2OHM Inductor and Choke 71-LQW18ANR18J0ZD
FIXED IND 180NH 140MA 2.2OHM SMD Product overview: LQW18ANR18J0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR18J0ZD can be used for catalog matching and distributor lookup.

FIXED IND 180NH 140MA 2.2OHM SMD Product overview: LQW18ANR18J0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR18J0ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369981-LQW18ANR18J0ZD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369981-LQW18ANR18J0ZD
Inductors, Coils, Chokes - Fixed Inductors 1369981-LQW18ANR18J0ZD
Win Source Part Number: 1369981-LQW18ANR18J0 ZD Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: LQW18AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 180 nH Current Rating (Amps): 140 mA Shielding: Unshielded DC Resistance (DCR): 2.2Ohm Max Q @ Freq: 25 @ 100MHz Frequency - Self Resonant: 1.3GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369981-LQW18ANR18J0ZD
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 180 nH
Current Rating (Amps): 140 mA
Shielding: Unshielded
DC Resistance (DCR): 2.2Ohm Max
Q @ Freq: 25 @ 100MHz
Frequency - Self Resonant: 1.3GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR18J0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 140MA 2.2 OHM

FIXED IND 180NH 140MA 2.2 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR18J0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 140MA 2.2 OHM

FIXED IND 180NH 140MA 2.2 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR18J0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
180nH Unshielded Wirewound Inductor 140mA 2.2Ohm Max 0603 (1608 Metric)

180nH Unshielded Wirewound Inductor 140mA 2.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18ANR18J0ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR18J0ZD
Fixed Inductors LQW18ANR18J0ZD
FIXED IND 180NH 140MA 2.2OHM SMD

FIXED IND 180NH 140MA 2.2OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18ANR18J0ZD 1369981-LQW18ANR18J0ZD 490-LQW18ANR18J0ZDCT-ND LQW18ANR18J0ZD
Product Name SMD 140MA 2.2OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.1800 microH 0.1800 microH 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567647P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0680 microH
DCR 1.4 ohms
View Details