FIXED IND 180NH 140MA 2.2OHM SMD Product overview: LQW18ANR18J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR18J00D can be used for catalog matching and distributor lookup.
180nH Unshielded Wirewound Inductor 140mA 2.2Ohm Max 0603 (1608 Metric)
180nH Unshielded Wirewound Inductor 140mA 2.2Ohm Max 0603 (1608 Metric)
180nH Unshielded Wirewound Inductor 140mA 2.2Ohm Max 0603 (1608 Metric)
INDUCTOR, 180NH, 1.3GHZ, 0.14A, 0603 ROHS COMPLIANT: YES
FIXED IND 180NH 140MA 2.2OHM SMD
140mA 180nH ±5% 0603 Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQW18ANR18J00D | 8119733P | 8119733 | 1674954 | 490-6928-6-ND | 76AH5602 | LQW18ANR18J00D | LQW18ANR18J00D |
| Product Name | SMD 140MA 2.2OHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, 180Nh, 1.3Ghz, 0.14A, 0603 Rohs Compliant Murata | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | |||||
| Inductance Range | 0.1800 microH | 0.1800 microH | 0.1800 microH | 0.1800 microH |