FIXED IND 180NH 310MA 1.65OHM SM Product overview: LQW18ANR18G8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 310MA, 1.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 310MA, 1.65OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR18G8ZD can be used for catalog matching and distributor lookup.
180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)
180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)
180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)
Win Source Part Number: 1370118-LQW18ANR18G8
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 180 nH
Current Rating (Amps): 310 mA
Shielding: Unshielded
DC Resistance (DCR): 1.65Ohm Max
Q @ Freq: 25 @ 100MHz
Frequency - Self Resonant: 1.38GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 180NH 310MA 1.65OHM SM
310mA 180nH ±2% 0603 Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQW18ANR18G8ZD | 490-15774-6-ND | 1370118-LQW18ANR18G8ZD | LQW18ANR18G8ZD | LQW18ANR18G8ZD |
| Product Name | 310MA 1.65OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Drum Core, Wirewound | Non-Magnetic | ||
| Inductance Range | 0.1800 microH | 0.1800 microH | 0.1800 microH | 0.1800 microH |