Murata Electronics Fixed Inductors LQW18ANR18G80D

Description
180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ANR18G80DTR-ND - DigiKey
Thief River Falls, MN, United States
180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)

180nH Unshielded Wirewound Inductor 310mA 1.65Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR18G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 310MA 1.65 OHM

FIXED IND 180NH 310MA 1.65 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR18G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 310MA 1.65 OHM

FIXED IND 180NH 310MA 1.65 OHM

Buy Now Datasheet
Fixed Inductors - LQW18ANR18G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR18G80D
Fixed Inductors LQW18ANR18G80D
FIXED IND 180NH 310MA 1.65OHM SM

FIXED IND 180NH 310MA 1.65OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18ANR18G80DTR-ND LQW18ANR18G80D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
250MHz 640mA Inductor and Choke - 71-0402CS-12NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details