Manufacturer: Murata Electronics
Win Source Part Number: 1329244-LQW18ANR18G0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 490-LQW18ANR18G0ZD,4
Base Product Number: LQW18AN
RoHS Status: ROHS3 Compliant
FIXED IND 180NH 140MA 2.2 OHM
FIXED IND 180NH 140MA 2.2 OHM
FIXED IND 180NH 140MA 2.2OHM SMD Product overview: LQW18ANR18G0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR18G0ZD can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1329244-LQW18ANR18G0ZD | 490-LQW18ANR18G0ZDTR-ND | 71-LQW18ANR18G0ZD |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 140MA 2.2OHM Inductor and Choke |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel | Tape & Reel (TR) |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |