FIXED IND 180NH 140MA 2.2OHM SMD Product overview: LQW18ANR18G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR18G00D can be used for catalog matching and distributor lookup.
180nH Unshielded Wirewound Inductor 140mA 2.2Ohm Max 0603 (1608 Metric)
180nH Unshielded Wirewound Inductor 140mA 2.2Ohm Max 0603 (1608 Metric)
180nH Unshielded Wirewound Inductor 140mA 2.2Ohm Max 0603 (1608 Metric)
INDUCTOR, 180NH, 1.3GHZ, 0.14A, 0603 ROHS COMPLIANT: YES
FIXED IND 180NH 140MA 2.2OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18ANR18G00D | 490-6927-6-ND | 76AH5601 | LQW18ANR18G00D |
| Product Name | SMD 140MA 2.2OHM Inductor and Choke | Fixed Inductors | Inductor, 180Nh, 1.3Ghz, 0.14A, 0603 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | |
| Inductance Range | 0.1800 microH | 0.1800 microH |