160nH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 0603 (1608 Metric)
160nH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 0603 (1608 Metric)
160nH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 0603 (1608 Metric)
FIXED IND 160NH 150MA 2.1OHM SMD Product overview: LQW18ANR16J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR16J00D can be used for catalog matching and distributor lookup.
FIXED IND 160NH 150MA 2.1OHM SMD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7855311P | 7855311 | 490-6926-1-ND | 71-LQW18ANR16J00D | LQW18ANR16J00D |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 150MA 2.1OHM Inductor and Choke | Fixed Inductors |
| Inductance Range | 0.1600 microH | 0.1600 microH | 0.1600 microH | ||
| Rated DC Current | 150 milliamps | 150 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0603 | 0603 (1608m) | |||
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound |