Murata Electronics SMD 150MA 2.1OHM Inductor and Choke LQW18ANR16G0ZD

Description
FIXED IND 160NH 150MA 2.1OHM SMD Product overview: LQW18ANR16G0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR16G0ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 160NH 150MA 2.1OHM SMD Product overview: LQW18ANR16G0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR16G0ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150MA 2.1OHM Inductor and Choke - 71-LQW18ANR16G0ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 2.1OHM Inductor and Choke
71-LQW18ANR16G0ZD
SMD 150MA 2.1OHM Inductor and Choke 71-LQW18ANR16G0ZD
FIXED IND 160NH 150MA 2.1OHM SMD Product overview: LQW18ANR16G0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR16G0ZD can be used for catalog matching and distributor lookup.

FIXED IND 160NH 150MA 2.1OHM SMD Product overview: LQW18ANR16G0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR16G0ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW18ANR16G0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR16G0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 160NH 150MA 2.1 OHM

FIXED IND 160NH 150MA 2.1 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR16G0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 160NH 150MA 2.1 OHM

FIXED IND 160NH 150MA 2.1 OHM

Buy Now Datasheet
Fixed Inductors - LQW18ANR16G0ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR16G0ZD
Fixed Inductors LQW18ANR16G0ZD
FIXED IND 160NH 150MA 2.1OHM SMD

FIXED IND 160NH 150MA 2.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18ANR16G0ZD 490-LQW18ANR16G0ZDTR-ND LQW18ANR16G0ZD
Product Name SMD 150MA 2.1OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.1600 microH 0.1600 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-9N0 026011C-9N0XJRW , 026011C-9N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers