Murata Power Solutions Fixed Inductors LQW18ANR15J00D

Description
150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6924-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6924-6-ND
Fixed Inductors 490-6924-6-ND
150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6924-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6924-2-ND
Fixed Inductors 490-6924-2-ND
150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6924-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6924-1-ND
Fixed Inductors 490-6924-1-ND
150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 160MA 1.5OHM Inductor and Choke - 71-LQW18ANR15J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160MA 1.5OHM Inductor and Choke
71-LQW18ANR15J00D
SMD 160MA 1.5OHM Inductor and Choke 71-LQW18ANR15J00D
FIXED IND 150NH 160MA 1.5OHM SMD Product overview: LQW18ANR15J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 1.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR15J00D can be used for catalog matching and distributor lookup.

FIXED IND 150NH 160MA 1.5OHM SMD Product overview: LQW18ANR15J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 1.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR15J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 150Nh, 0.16A, 0603, Unshielded; Inductance Murata - 49AC3947 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, 0.16A, 0603, Unshielded; Inductance Murata
49AC3947
Inductor, 150Nh, 0.16A, 0603, Unshielded; Inductance Murata 49AC3947
INDUCTOR, 150NH, 0.16A, 0603, UNSHIELDED; Inductance:150nH; Product Range:LQW18AN_00 Series; DC Current Rating:160mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:1.5ohm; RoHS Compliant: Yes

INDUCTOR, 150NH, 0.16A, 0603, UNSHIELDED; Inductance:150nH; Product Range:LQW18AN_00 Series; DC Current Rating:160mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Unshielded; DC Resistance Max:1.5ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW18ANR15J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR15J00D
Fixed Inductors LQW18ANR15J00D
FIXED IND 150NH 160MA 1.5OHM SMD

FIXED IND 150NH 160MA 1.5OHM SMD

Supplier's Site Datasheet
Inductor RF Chip Wirewound 150nH 5% 100MHz 32Q-Factor 160mA 1.5Ohm DCR 0603 T/R - 535-LQW18ANR15J00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Wirewound 150nH 5% 100MHz 32Q-Factor 160mA 1.5Ohm DCR 0603 T/R
535-LQW18ANR15J00D
Inductor RF Chip Wirewound 150nH 5% 100MHz 32Q-Factor 160mA 1.5Ohm DCR 0603 T/R 535-LQW18ANR15J00D
Inductor RF Chip Wirewound 150nH 5% 100MHz 32Q-Factor 160mA 1.5Ohm DCR 0603 T/R

Inductor RF Chip Wirewound 150nH 5% 100MHz 32Q-Factor 160mA 1.5Ohm DCR 0603 T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6924-6-ND 71-LQW18ANR15J00D 49AC3947 LQW18ANR15J00D 535-LQW18ANR15J00D
Product Name Fixed Inductors SMD 160MA 1.5OHM Inductor and Choke Inductor, 150Nh, 0.16A, 0603, Unshielded; Inductance Murata Fixed Inductors Inductor RF Chip Wirewound 150nH 5% 100MHz 32Q-Factor 160mA 1.5Ohm DCR 0603 T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details