Murata Electronics Fixed Inductors LQW18ANR15G80D

Description
150nH Unshielded Wirewound Inductor 420mA 870mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 420mA 870mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18ANR15G80DTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 420mA 870mOhm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 420mA 870mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR15G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 420MA 870 MOHM

FIXED IND 150NH 420MA 870 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR15G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 420MA 870 MOHM

FIXED IND 150NH 420MA 870 MOHM

Buy Now Datasheet
Fixed Inductors - LQW18ANR15G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR15G80D
Fixed Inductors LQW18ANR15G80D
FIXED IND 150NH 420MA 0.87OHM SM

FIXED IND 150NH 420MA 0.87OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18ANR15G80DTR-ND LQW18ANR15G80D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1624097-6 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details