Murata Electronics Fixed Inductors LQW18ANR12J8ZD

Description
120nH Unshielded Wirewound Inductor 450mA 720mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 450mA 720mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15771-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15771-6-ND
Fixed Inductors 490-15771-6-ND
120nH Unshielded Wirewound Inductor 450mA 720mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 450mA 720mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15771-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15771-2-ND
Fixed Inductors 490-15771-2-ND
120nH Unshielded Wirewound Inductor 450mA 720mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 450mA 720mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15771-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15771-1-ND
Fixed Inductors 490-15771-1-ND
120nH Unshielded Wirewound Inductor 450mA 720mOhm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 450mA 720mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15771-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 2469821P - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 1250 milliamps
Standards and Certifications RoHS
View Details