Murata Power Solutions Fixed Inductors LQW18ANR12J00D

Description
120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1180-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1180-6-ND
Fixed Inductors 490-1180-6-ND
120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1180-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1180-1-ND
Fixed Inductors 490-1180-1-ND
120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1180-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1180-2-ND
Fixed Inductors 490-1180-2-ND
120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 180mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7242863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242863
Surface Mount Inductors 7242863
Murata LQW18ANR12J00D

Murata LQW18ANR12J00D

Supplier's Site
Surface Mount Inductors - 7242863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242863P
Surface Mount Inductors 7242863P
Murata LQW18ANR12J00D

Murata LQW18ANR12J00D

Supplier's Site
Surface Mount Inductors - 1675693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675693
Surface Mount Inductors 1675693
Murata LQW18ANR12J00D

Murata LQW18ANR12J00D

Supplier's Site
SMD 180MA 1.3OHM Inductor and Choke - 71-LQW18ANR12J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180MA 1.3OHM Inductor and Choke
71-LQW18ANR12J00D
SMD 180MA 1.3OHM Inductor and Choke 71-LQW18ANR12J00D
FIXED IND 120NH 180MA 1.3OHM SMD Product overview: LQW18ANR12J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR12J00D can be used for catalog matching and distributor lookup.

FIXED IND 120NH 180MA 1.3OHM SMD Product overview: LQW18ANR12J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR12J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18ANR12J00D
Inductors/Coils/Transformers >> Power Inductors LQW18ANR12J00D
180mA 120nH ±5% 0603 Power Inductors ROHS

180mA 120nH ±5% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 120Nh, 1.6Ghz, 0.18A, 0603 Rohs Compliant Murata - 76AH5599 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 1.6Ghz, 0.18A, 0603 Rohs Compliant Murata
76AH5599
Inductor, 120Nh, 1.6Ghz, 0.18A, 0603 Rohs Compliant Murata 76AH5599
INDUCTOR, 120NH, 1.6GHZ, 0.18A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 120NH, 1.6GHZ, 0.18A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW18ANR12J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR12J00D
Fixed Inductors LQW18ANR12J00D
FIXED IND 120NH 180MA 1.3OHM SMD

FIXED IND 120NH 180MA 1.3OHM SMD

Supplier's Site Datasheet
FIXED IND 120NH 180MA 1.3 OHM - 535-LQW18ANR12J00D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 120NH 180MA 1.3 OHM
535-LQW18ANR12J00D
FIXED IND 120NH 180MA 1.3 OHM 535-LQW18ANR12J00D
FIXED IND 120NH 180MA 1.3 OHM

FIXED IND 120NH 180MA 1.3 OHM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1180-6-ND 7242863 7242863P 71-LQW18ANR12J00D LQW18ANR12J00D 76AH5599 LQW18ANR12J00D 535-LQW18ANR12J00D
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 180MA 1.3OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Inductor, 120Nh, 1.6Ghz, 0.18A, 0603 Rohs Compliant Murata Fixed Inductors FIXED IND 120NH 180MA 1.3 OHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details