110nH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 0603 (1608 Metric)
110nH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 0603 (1608 Metric)
110nH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 0603 (1608 Metric)
FIXED IND 110NH 200MA 1.2OHM SMD Product overview: LQW18ANR11G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR11G00D can be used for catalog matching and distributor lookup.
INDUCTOR, 110NH, 1.7GHZ, 0.2A, 0603 ROHS COMPLIANT: YES
FIXED IND 110NH 200MA 1.2OHM SMD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7855292 | 7855292P | 490-6919-2-ND | 71-LQW18ANR11G00D | 76AH5596 | LQW18ANR11G00D |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 200MA 1.2OHM Inductor and Choke | Inductor, 110Nh, 1.7Ghz, 0.2A, 0603 Rohs Compliant Murata | Fixed Inductors |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite; Ferrite | Drum Core, Wirewound | Non Magnetic | Non-Magnetic | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0603 (1608m) | 0603 | ||||
| Inductance Range | 0.1100 microH | 0.1100 microH | 0.1100 microH |