Murata Power Solutions Fixed Inductors LQW18ANR10J00D

Description
100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1179-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1179-1-ND
Fixed Inductors 490-1179-1-ND
100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1179-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1179-2-ND
Fixed Inductors 490-1179-2-ND
100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1179-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1179-6-ND
Fixed Inductors 490-1179-6-ND
100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7242850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242850
Surface Mount Inductors 7242850
Murata LQW18ANR10J00D

Murata LQW18ANR10J00D

Supplier's Site
Surface Mount Inductors - 7242850P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242850P
Surface Mount Inductors 7242850P
Murata LQW18ANR10J00D

Murata LQW18ANR10J00D

Supplier's Site
Surface Mount Inductors - 1675691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675691
Surface Mount Inductors 1675691
Murata LQW18ANR10J00D

Murata LQW18ANR10J00D

Supplier's Site
220MA 0.68OHM Inductor and Choke - 71-LQW18ANR10J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220MA 0.68OHM Inductor and Choke
71-LQW18ANR10J00D
220MA 0.68OHM Inductor and Choke 71-LQW18ANR10J00D
FIXED IND 100NH 220MA 0.68OHM SM Product overview: LQW18ANR10J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR10J00D can be used for catalog matching and distributor lookup.

FIXED IND 100NH 220MA 0.68OHM SM Product overview: LQW18ANR10J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR10J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18ANR10J00D
Inductors/Coils/Transformers >> Power Inductors LQW18ANR10J00D
220mA 100nH ±5% 0603 Power Inductors ROHS

220mA 100nH ±5% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW18ANR10J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR10J00D
Fixed Inductors LQW18ANR10J00D
FIXED IND 100NH 220MA 0.68OHM SM

FIXED IND 100NH 220MA 0.68OHM SM

Supplier's Site Datasheet
FIXED IND 100NH 220MA 680 MOHM - 535-LQW18ANR10J00D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 100NH 220MA 680 MOHM
535-LQW18ANR10J00D
FIXED IND 100NH 220MA 680 MOHM 535-LQW18ANR10J00D
FIXED IND 100NH 220MA 680 MOHM

FIXED IND 100NH 220MA 680 MOHM

Supplier's Site
Inductor, 100Nh, 0.22A, 0603, Unshielded; Inductance Murata - 69AC4280 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 0.22A, 0603, Unshielded; Inductance Murata
69AC4280
Inductor, 100Nh, 0.22A, 0603, Unshielded; Inductance Murata 69AC4280
INDUCTOR, 100NH, 0.22A, 0603, UNSHIELDED; Inductance:100nH; Product Range:LQW18AN_00 Series; DC Current Rating:220mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.68ohm; RoHS Compliant: Yes

INDUCTOR, 100NH, 0.22A, 0603, UNSHIELDED; Inductance:100nH; Product Range:LQW18AN_00 Series; DC Current Rating:220mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.68ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1179-1-ND 7242850 7242850P 71-LQW18ANR10J00D LQW18ANR10J00D LQW18ANR10J00D 535-LQW18ANR10J00D 69AC4280
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors 220MA 0.68OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors FIXED IND 100NH 220MA 680 MOHM Inductor, 100Nh, 0.22A, 0603, Unshielded; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data