Murata Electronics 220MA 0.68OHM Inductor and Choke LQW18ANR10G0ZD

Description
FIXED IND 100NH 220MA 0.68OHM SM Product overview: LQW18ANR10G0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR10G0ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 220MA 0.68OHM SM Product overview: LQW18ANR10G0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR10G0ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220MA 0.68OHM Inductor and Choke - 71-LQW18ANR10G0ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220MA 0.68OHM Inductor and Choke
71-LQW18ANR10G0ZD
220MA 0.68OHM Inductor and Choke 71-LQW18ANR10G0ZD
FIXED IND 100NH 220MA 0.68OHM SM Product overview: LQW18ANR10G0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR10G0ZD can be used for catalog matching and distributor lookup.

FIXED IND 100NH 220MA 0.68OHM SM Product overview: LQW18ANR10G0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR10G0ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW18ANR10G0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR10G0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 220MA 680 MOHM

FIXED IND 100NH 220MA 680 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18ANR10G0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 220MA 680 MOHM

FIXED IND 100NH 220MA 680 MOHM

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18ANR10G0ZD
Inductors/Coils/Transformers >> Power Inductors LQW18ANR10G0ZD
220mA 100nH ±2% 0603 Power Inductors ROHS

220mA 100nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW18ANR10G0ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR10G0ZD
Fixed Inductors LQW18ANR10G0ZD
FIXED IND 100NH 220MA 0.68OHM SM

FIXED IND 100NH 220MA 0.68OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQW18ANR10G0ZD 490-LQW18ANR10G0ZDTR-ND LQW18ANR10G0ZD LQW18ANR10G0ZD
Product Name 220MA 0.68OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.1000 microH 0.1000 microH 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details