Murata Power Solutions 220MA 0.68OHM Inductor and Choke LQW18ANR10G00D

Description
FIXED IND 100NH 220MA 0.68OHM SM Product overview: LQW18ANR10G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR10G00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 220MA 0.68OHM SM Product overview: LQW18ANR10G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR10G00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220MA 0.68OHM Inductor and Choke - 71-LQW18ANR10G00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220MA 0.68OHM Inductor and Choke
71-LQW18ANR10G00D
220MA 0.68OHM Inductor and Choke 71-LQW18ANR10G00D
FIXED IND 100NH 220MA 0.68OHM SM Product overview: LQW18ANR10G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR10G00D can be used for catalog matching and distributor lookup.

FIXED IND 100NH 220MA 0.68OHM SM Product overview: LQW18ANR10G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 0.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 0.68OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18ANR10G00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7242857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242857
Surface Mount Inductors 7242857
Murata LQW18ANR10G00D

Murata LQW18ANR10G00D

Supplier's Site
Fixed Inductors - 490-6918-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6918-6-ND
Fixed Inductors 490-6918-6-ND
100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6918-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6918-1-ND
Fixed Inductors 490-6918-1-ND
100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6918-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6918-2-ND
Fixed Inductors 490-6918-2-ND
100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 220mA 680mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Chip Inductor, 100Nh, 220Ma, 2%, 1800Mhz; Inductance Murata - 97K3813 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 100Nh, 220Ma, 2%, 1800Mhz; Inductance Murata
97K3813
Chip Inductor, 100Nh, 220Ma, 2%, 1800Mhz; Inductance Murata 97K3813
CHIP INDUCTOR, 100NH, 220MA, 2%, 1800MHZ; Inductance:100nH; DC Resistance Max:0.68ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:220mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQW18A_00 Series RoHS Compliant: Yes

CHIP INDUCTOR, 100NH, 220MA, 2%, 1800MHZ; Inductance:100nH; DC Resistance Max:0.68ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:220mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQW18A_00 Series RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQW18ANR10G00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18ANR10G00D
Fixed Inductors LQW18ANR10G00D
FIXED IND 100NH 220MA 0.68OHM SM

FIXED IND 100NH 220MA 0.68OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18ANR10G00D
Inductors/Coils/Transformers >> Power Inductors LQW18ANR10G00D
220mA 100nH ±2% 0603 Power Inductors ROHS

220mA 100nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW18ANR10G00D 7242857 490-6918-6-ND 97K3813 LQW18ANR10G00D LQW18ANR10G00D
Product Name 220MA 0.68OHM Inductor and Choke Surface Mount Inductors Fixed Inductors Chip Inductor, 100Nh, 220Ma, 2%, 1800Mhz; Inductance Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.1000 microH 0.1000 microH 0.1000 microH 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details