Murata Power Solutions Fixed Inductors LQW18AN9N5D00D

Description
9.5nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
9.5nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-8446-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8446-6-ND
Fixed Inductors 490-8446-6-ND
9.5nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

9.5nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-8446-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8446-1-ND
Fixed Inductors 490-8446-1-ND
9.5nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

9.5nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-8446-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8446-2-ND
Fixed Inductors 490-8446-2-ND
9.5nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

9.5nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
650MA 0.11OHM Inductor and Choke - 71-LQW18AN9N5D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650MA 0.11OHM Inductor and Choke
71-LQW18AN9N5D00D
650MA 0.11OHM Inductor and Choke 71-LQW18AN9N5D00D
FIXED IND 9.5NH 650MA 0.11OHM SM Product overview: LQW18AN9N5D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN9N5D00D can be used for catalog matching and distributor lookup.

FIXED IND 9.5NH 650MA 0.11OHM SM Product overview: LQW18AN9N5D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN9N5D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN9N5D00D
1057442-LQW18AN9N5D00D
Fixed Inductors - LQW18AN9N5D00D 1057442-LQW18AN9N5D00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057442-LQW18AN9N5D0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 650mA Inductance: 9.5nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057442-LQW18AN9N5D00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 650mA
Inductance: 9.5nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 35 @ 250MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - LQW18AN9N5D00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN9N5D00D
Fixed Inductors LQW18AN9N5D00D
FIXED IND 9.5NH 650MA 0.11OHM SM

FIXED IND 9.5NH 650MA 0.11OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN9N5D00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN9N5D00D
650mA 9.5nH 0603 Power Inductors ROHS

650mA 9.5nH 0603 Power Inductors ROHS

Supplier's Site Datasheet
INDUCTOR

INDUCTOR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-8446-6-ND 71-LQW18AN9N5D00D 1057442-LQW18AN9N5D00D LQW18AN9N5D00D LQW18AN9N5D00D 535-LQW18AN9N5D00D
Product Name Fixed Inductors 650MA 0.11OHM Inductor and Choke Fixed Inductors - LQW18AN9N5D00D Fixed Inductors Inductors/Coils/Transformers >> Power Inductors INDUCTOR
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
DCR 0.1100 ohms 0.1100 ohms 0.1100 ohms 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers