Murata Electronics Fixed Inductors - LQW18AN9N1C00D LQW18AN9N1C00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057440-LQW18AN9N1C0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 650mA Inductance: 9.1nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057440-LQW18AN9N1C0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 650mA Inductance: 9.1nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN9N1C00D
1057440-LQW18AN9N1C00D
Fixed Inductors - LQW18AN9N1C00D 1057440-LQW18AN9N1C00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057440-LQW18AN9N1C0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 650mA Inductance: 9.1nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057440-LQW18AN9N1C00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 650mA
Inductance: 9.1nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 35 @ 250MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-12793-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12793-1-ND
Fixed Inductors 490-12793-1-ND
9.1nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

9.1nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12793-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12793-2-ND
Fixed Inductors 490-12793-2-ND
9.1nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

9.1nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12793-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12793-6-ND
Fixed Inductors 490-12793-6-ND
9.1nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

9.1nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
650MA 0.11OHM Inductor and Choke - 71-LQW18AN9N1C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650MA 0.11OHM Inductor and Choke
71-LQW18AN9N1C00D
650MA 0.11OHM Inductor and Choke 71-LQW18AN9N1C00D
FIXED IND 9.1NH 650MA 0.11OHM SM Product overview: LQW18AN9N1C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN9N1C00D can be used for catalog matching and distributor lookup.

FIXED IND 9.1NH 650MA 0.11OHM SM Product overview: LQW18AN9N1C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN9N1C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18AN9N1C00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN9N1C00D
Fixed Inductors LQW18AN9N1C00D
FIXED IND 9.1NH 650MA 0.11OHM SM

FIXED IND 9.1NH 650MA 0.11OHM SM

Supplier's Site Datasheet
Inductor, 9.1Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata - 76AH5673 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 9.1Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata
76AH5673
Inductor, 9.1Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata 76AH5673
INDUCTOR, 9.1NH, 6GHZ, 0.65A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 9.1NH, 6GHZ, 0.65A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057440-LQW18AN9N1C00D 490-12793-1-ND 71-LQW18AN9N1C00D LQW18AN9N1C00D 76AH5673
Product Name Fixed Inductors - LQW18AN9N1C00D Fixed Inductors 650MA 0.11OHM Inductor and Choke Fixed Inductors Inductor, 9.1Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 0.0091 microH 0.0091 microH 0.0091 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627575047C221KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details