Murata Electronics Fixed Inductors LQW18AN94NJ80D

Description
94nH Unshielded Wirewound Inductor 490mA 630mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
94nH Unshielded Wirewound Inductor 490mA 630mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW18AN94NJ80D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW18AN94NJ80D-ND
Fixed Inductors LQW18AN94NJ80D-ND
94nH Unshielded Wirewound Inductor 490mA 630mOhm Max 0603 (1608 Metric)

94nH Unshielded Wirewound Inductor 490mA 630mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW18AN94NJ80D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Molded SMD Inductors - 2176737-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0022 microH
View Details