Murata Electronics Fixed Inductors LQW18AN91NJ80D

Description
91nH Unshielded Wirewound Inductor 520mA 540mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
91nH Unshielded Wirewound Inductor 520mA 540mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW18AN91NJ80D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW18AN91NJ80D-ND
Fixed Inductors LQW18AN91NJ80D-ND
91nH Unshielded Wirewound Inductor 520mA 540mOhm Max 0603 (1608 Metric)

91nH Unshielded Wirewound Inductor 520mA 540mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW18AN91NJ80D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A104666-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details