Manufacturer: Murata Electronics North America
Win Source Part Number: 780066-LQW18AN91NJ00
Series: LQW18
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Current Rating: 230mA
Shielding: Unshielded
Inductance: 91nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 34 @ 150MHz
Frequency - Self Resonant: 1.9GHz
Test Frequency: 100MHz
Family Name: LQW18AN_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 640 mOhm Max
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): LQW18AN91NJ0ZB; LQW18AN91NJ0ZJ; LQW18AN91NJ0ZD; 0603ME-91NXGTW;
Introduction Date: July 04, 2005
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
FIXED IND 91NH 230MA 0.64OHM SMD Product overview: LQW18AN91NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230MA, 0.64OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230MA, 0.64OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN91NJ00D can be used for catalog matching and distributor lookup.
91nH Unshielded Wirewound Inductor 230mA 640mOhm Max 0603 (1608 Metric)
91nH Unshielded Wirewound Inductor 230mA 640mOhm Max 0603 (1608 Metric)
91nH Unshielded Wirewound Inductor 230mA 640mOhm Max 0603 (1608 Metric)
FIXED IND 91NH 230MA 0.64OHM SMD
230mA 91nH ±5% 0603 Power Inductors ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 780066-LQW18AN91NJ00D | 71-LQW18AN91NJ00D | 490-6916-2-ND | LQW18AN91NJ00D | LQW18AN91NJ00D |
| Product Name | Fixed Inductors - LQW18AN91NJ00D | SMD 230MA 0.64OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Application | RF Choke | Power Choke | |||
| Inductance Range | 0.0910 microH | 0.0910 microH | 0.0910 microH | 0.0910 microH |